The 100316844 ISO-KF Flange Adapter is used to convert a size NW40 ISO-KF vacuum flange to a 1 1/4 inch male NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
| Newport MKS | |
|---|---|
| Product Category | Vacuum Flanges and Fittings |
| Product Number | 100316844 |
| Product Name | ISO-KF Flange Adapter, NW40 Flange to 1.25 in. Male NPT, 304 S.S. |
| Component Type | Adapter; Flange |