Newport MKS Overpressure Ring, NW16 ISO-KF Flange, 100 psig, 304 Stainless Steel 100316301

Description
The 100316301 Over Pressure Ring fits over the outside diameter of a NW16 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 100 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100316301 Over Pressure Ring fits over the outside diameter of a NW16 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 100 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Overpressure Ring, NW16 ISO-KF Flange, 100 psig, 304 Stainless Steel - 100316301 - Newport MKS
Irvine, CA, United States
Overpressure Ring, NW16 ISO-KF Flange, 100 psig, 304 Stainless Steel
100316301
Overpressure Ring, NW16 ISO-KF Flange, 100 psig, 304 Stainless Steel 100316301
The 100316301 Over Pressure Ring fits over the outside diameter of a NW16 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 100 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100316301 Over Pressure Ring fits over the outside diameter of a NW16 flange centering ring O-ring to retain the O-ring when the system is used at internal pressure up to 100 psig. It is made with 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316301
Product Name Overpressure Ring, NW16 ISO-KF Flange, 100 psig, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW50 Flange to 0.25 in. Female NPT, 304 S.S. - 100312306 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Centering Ring Seal Assembly, ISO-KF, NW50, Silicon O-ring, 304 S.S. - 100317306 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 392 F (200 C)
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 305 mm Length, 0.15 mm Hose Wall - 100319805 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 to 0.5 inch O.D. Pipe Compression Fitting - 100316903 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details