Newport MKS CF Flange Adapter, 2.75 in. Flange to 0.50 inch Male VCR Fitting 100883056

Description
The 100883056 Flange Adapter is used to convert a 2 3/4 inch CF ultrahigh vacuum (UHV) flange to a 1/2 inch Male VCR fitting. This Series 88 CF flange adapter has thru-holes for bolting to same size CF vacuum flanges and allows VCR-compatible vacuum components to be used in a CF flange UHV piping application.
Request a Quote
Description
The 100883056 Flange Adapter is used to convert a 2 3/4 inch CF ultrahigh vacuum (UHV) flange to a 1/2 inch Male VCR fitting. This Series 88 CF flange adapter has thru-holes for bolting to same size CF vacuum flanges and allows VCR-compatible vacuum components to be used in a CF flange UHV piping application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CF Flange Adapter, 2.75 in. Flange to 0.50 inch Male VCR Fitting - 100883056 - Newport MKS
Irvine, CA, United States
CF Flange Adapter, 2.75 in. Flange to 0.50 inch Male VCR Fitting
100883056
CF Flange Adapter, 2.75 in. Flange to 0.50 inch Male VCR Fitting 100883056
The 100883056 Flange Adapter is used to convert a 2 3/4 inch CF ultrahigh vacuum (UHV) flange to a 1/2 inch Male VCR fitting. This Series 88 CF flange adapter has thru-holes for bolting to same size CF vacuum flanges and allows VCR-compatible vacuum components to be used in a CF flange UHV piping application.

The 100883056 Flange Adapter is used to convert a 2 3/4 inch CF ultrahigh vacuum (UHV) flange to a 1/2 inch Male VCR fitting. This Series 88 CF flange adapter has thru-holes for bolting to same size CF vacuum flanges and allows VCR-compatible vacuum components to be used in a CF flange UHV piping application.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100883056
Product Name CF Flange Adapter, 2.75 in. Flange to 0.50 inch Male VCR Fitting
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Full Nipple Fitting, NW50 Size ISO-KF Vacuum Flange, 320 mm Length - 100315116 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
90 Degree Elbow Fitting, NW63 Size ISO-MF Flange, Smooth Radius - 100764606 - Newport MKS
Specs
Component Type Elbow90°; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
ISO-KF Weld Stub Flange, NW50, 2.0 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315706 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 305 mm Length, 0.15 mm Hose Wall - 100319805 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details