Newport MKS Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, S.S. 100315825

Description
The 100315825 Adaptive Centering Ring Assembly is used to a join size NW40 ISO-KF flange to a size NW32 ISO-KF flange. Both of NW16 and NW10 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with stainless steel and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100315825 Adaptive Centering Ring Assembly is used to a join size NW40 ISO-KF flange to a size NW32 ISO-KF flange. Both of NW16 and NW10 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with stainless steel and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, S.S. - 100315825 - Newport MKS
Irvine, CA, United States
Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, S.S.
100315825
Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, S.S. 100315825
The 100315825 Adaptive Centering Ring Assembly is used to a join size NW40 ISO-KF flange to a size NW32 ISO-KF flange. Both of NW16 and NW10 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with stainless steel and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100315825 Adaptive Centering Ring Assembly is used to a join size NW40 ISO-KF flange to a size NW32 ISO-KF flange. Both of NW16 and NW10 size flanges have the same external dimensions and use the same flange clamps, allowing an adaptive centering ring to join the two flanges. This adaptive centering ring seal assembly is made with stainless steel and features a Viton® O-ring for the vacuum seal. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100315825
Product Name Adaptive Centering Ring, ISO-KF, NW40 to NW32, Viton O-ring, S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW25 ISO-KF to 0.75 or 0.875 inch Rubber Hose - 100311803 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 320 mm Length - 100315115 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Blank Vacuum Flange, NW10 Size, 304 Stainless Steel - 100311700 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
ISO-MF Flange Adapter, NW80 ISO-MF to NW40 ISO-KF, Conical Profile - 100765016 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 40 ; NW 80
View Details