Newport MKS Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 320 mm Length 100315115

Description
The 100315115 Full Nipple Fitting is a 12.6 inch (320 mm) long straight section with size NW40 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100315115 Full Nipple Fitting is a 12.6 inch (320 mm) long straight section with size NW40 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 320 mm Length - 100315115 - Newport MKS
Irvine, CA, United States
Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 320 mm Length
100315115
Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 320 mm Length 100315115
The 100315115 Full Nipple Fitting is a 12.6 inch (320 mm) long straight section with size NW40 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100315115 Full Nipple Fitting is a 12.6 inch (320 mm) long straight section with size NW40 ISO-KF vacuum flanges on each end. Our full nipple fittings are made with 304 stainless steel and are used as straight extensions of ISO-KF flanges in vacuum piping applications. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100315115
Product Name Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 320 mm Length
Component Type FullNipple; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Flange Bolt Set, NW80 or NW100 ISO-BF, M8 x 40 mm, 1.25 mm Pitch, Set of 8 - 100761308 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details
Adaptive Centering Ring, ISO-KF, NW25 to NW20, Viton O-ring, Aluminum - 100315813 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 20; NW 25
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317421 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details
Centering Ring With Screen, NW50 Size ISO-KF Flange, Viton O-ring, S.S. - 100318606 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details