Newport MKS 90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Modulus 100314416

Description
The 100314416 Long Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW50 ISO-KF vacuum flange on each end. Long radius 90 degree elbow fittings are twice standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100314416 Long Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW50 ISO-KF vacuum flange on each end. Long radius 90 degree elbow fittings are twice standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Modulus - 100314416 - Newport MKS
Irvine, CA, United States
90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Modulus
100314416
90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Modulus 100314416
The 100314416 Long Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW50 ISO-KF vacuum flange on each end. Long radius 90 degree elbow fittings are twice standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100314416 Long Radius 90 Degree Elbow Fitting is made with 304 stainless steel and has a size NW50 ISO-KF vacuum flange on each end. Long radius 90 degree elbow fittings are twice standard modulus and are used to make a right angle change of direction between two ISO-KF flange faces. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314416
Product Name 90 Degree Elbow Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Modulus
Component Type Elbow90°; Flange
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Elbow Fitting, Buttweld, 6.0 inch O.D., 304 Stainless Steel - 1002390600 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW50 ISO-KF, 250 mm Length, 0.3 mm Hose Wall - 100315906 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
Materials Stainless; Stainless Steel
View Details
Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24 - 100889071 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-BF Bored Bolted Flange, NW100, 4.0 in. Bore, 304 Stainless Steel - 100762410 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 100
View Details