Newport MKS Conical Reducer, ISO-KF Flange Size NW50 to NW40, Aluminum 100313516

Description
The 100313516 Conical Reducer is used to reduce a NW50 size ISO-KF vacuum flange to a size NW40 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313516 Conical Reducer is used to reduce a NW50 size ISO-KF vacuum flange to a size NW40 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Reducer, ISO-KF Flange Size NW50 to NW40, Aluminum - 100313516 - Newport MKS
Irvine, CA, United States
Conical Reducer, ISO-KF Flange Size NW50 to NW40, Aluminum
100313516
Conical Reducer, ISO-KF Flange Size NW50 to NW40, Aluminum 100313516
The 100313516 Conical Reducer is used to reduce a NW50 size ISO-KF vacuum flange to a size NW40 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313516 Conical Reducer is used to reduce a NW50 size ISO-KF vacuum flange to a size NW40 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313516
Product Name Conical Reducer, ISO-KF Flange Size NW50 to NW40, Aluminum
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883065 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24 - 100889071 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
Conical Flange Reducer, ISO-KF Size NW25 to NW16, 304 Stainless Steel - 100313711 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 25
View Details
ISO-KF Weld Stub Flange, NW16, 0.5 in. Tube OD, 1.58 in. Length, 304 S.S. - 100315701 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details