Newport MKS Viton O-Ring, NW40 Size ISO-KF Vacuum Flange, 2-326 O-Ring Size 100314005

Description
The 100314005 Viton O-Ring is designed for use with size NW40 ISO-KF centering ring assemblies. This 2-326 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100314005 Viton O-Ring is designed for use with size NW40 ISO-KF centering ring assemblies. This 2-326 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viton O-Ring, NW40 Size ISO-KF Vacuum Flange, 2-326 O-Ring Size - 100314005 - Newport MKS
Irvine, CA, United States
Viton O-Ring, NW40 Size ISO-KF Vacuum Flange, 2-326 O-Ring Size
100314005
Viton O-Ring, NW40 Size ISO-KF Vacuum Flange, 2-326 O-Ring Size 100314005
The 100314005 Viton O-Ring is designed for use with size NW40 ISO-KF centering ring assemblies. This 2-326 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

The 100314005 Viton O-Ring is designed for use with size NW40 ISO-KF centering ring assemblies. This 2-326 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314005
Product Name Viton O-Ring, NW40 Size ISO-KF Vacuum Flange, 2-326 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW25 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319713 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317425 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
4-Way Cross Fitting, NW40 Size ISO-KF Flanges, 304 Stainless Steel - 100314805 - Newport MKS
Specs
Component Type 4-WayCross; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
CF Flange, 2.75 in., 0.25 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883015 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details