Newport MKS Conical Flange Reducer, ISO-KF Size NW25 to NW16, 304 Stainless Steel 100313711

Description
The 100313711 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW25 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313711 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW25 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Flange Reducer, ISO-KF Size NW25 to NW16, 304 Stainless Steel - 100313711 - Newport MKS
Irvine, CA, United States
Conical Flange Reducer, ISO-KF Size NW25 to NW16, 304 Stainless Steel
100313711
Conical Flange Reducer, ISO-KF Size NW25 to NW16, 304 Stainless Steel 100313711
The 100313711 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW25 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313711 Conical Flange Reducer uses a high conductance conical profile to transition from a size NW25 ISO-KF flange to a size NW16 ISO-KF flange and is made of 304 stainless steel. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313711
Product Name Conical Flange Reducer, ISO-KF Size NW25 to NW16, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.25 in., Qty 25 - 100889049 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW40 Flange to 1.5 in. Male NPT, 304 S.S. - 100316845 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Plate Nut and Dodecagon Bolt Set, 8-32 x 0.75 in., 1.33 in. CF Flange - 100889090 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details
ISO-MF Flange Adapter, NW80 ISO-MF to NW50 ISO-KF, Conical Profile - 100765008 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 50; NW 80
View Details