Newport MKS ISO-KF Flange Adapter Tee, NW40 Flange to 0.25 in. Female NPT, Aluminum 100319505

Description
The 100319505 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW40 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319505 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW40 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter Tee, NW40 Flange to 0.25 in. Female NPT, Aluminum - 100319505 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter Tee, NW40 Flange to 0.25 in. Female NPT, Aluminum
100319505
ISO-KF Flange Adapter Tee, NW40 Flange to 0.25 in. Female NPT, Aluminum 100319505
The 100319505 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW40 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319505 ISO-KF Aluminum Flange Adapter Tee is used to create a 1/4 inch female NPT (National Pipe Taper) branch port in NW40 size ISO-KF vacuum piping systems. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319505
Product Name ISO-KF Flange Adapter Tee, NW40 Flange to 0.25 in. Female NPT, Aluminum
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24 - 100889071 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
Bulkhead Flange Clamp, NW50 Size ISO-KF Flange, 8 Bolts, Aluminum - 100318906 - Newport MKS
Specs
Component Type Clamp; Bulkhead; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Tee Fitting, Buttweld, 0.5 inch O.D., 304 Stainless Steel - 10023T050 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
ISO-MF Weld Stub Flange, NW160, 6.0 in. Tube OD, 3.94 in. Length, 304 S.S. - 100760416 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 160
View Details