Newport MKS Conical Reducer, ISO-KF Flange Size NW40 to NW25, Aluminum 100313514

Description
The 100313514 Conical Reducer is used to reduce a NW40 size ISO-KF vacuum flange to a size NW25 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313514 Conical Reducer is used to reduce a NW40 size ISO-KF vacuum flange to a size NW25 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Reducer, ISO-KF Flange Size NW40 to NW25, Aluminum - 100313514 - Newport MKS
Irvine, CA, United States
Conical Reducer, ISO-KF Flange Size NW40 to NW25, Aluminum
100313514
Conical Reducer, ISO-KF Flange Size NW40 to NW25, Aluminum 100313514
The 100313514 Conical Reducer is used to reduce a NW40 size ISO-KF vacuum flange to a size NW25 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313514 Conical Reducer is used to reduce a NW40 size ISO-KF vacuum flange to a size NW25 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313514
Product Name Conical Reducer, ISO-KF Flange Size NW40 to NW25, Aluminum
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Cross Fitting, 2.75 inch CF Flanges, 304 Stainless Steel - 100883029 - Newport MKS
Specs
Component Type 4-WayCross; Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW50 Flange to 1.0 in. Male NPT, 304 S.S. - 100316836 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Full Nipple Fitting, NW50 Size ISO-KF Vacuum Flange, 140 mm Length - 100315106 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
Plate Nut and Dodecagon Bolt Set, 1/4-28 x 1.25 in., 2.75 in. CF Flange - 100889092 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details