Newport MKS Viton O-Ring, NW50 Size ISO-KF Vacuum Flange, 2-330 O-Ring Size 100314006

Description
The 100314006 Viton O-Ring is designed for use with size NW50 ISO-KF centering ring assemblies. This 2-330 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote
Description
The 100314006 Viton O-Ring is designed for use with size NW50 ISO-KF centering ring assemblies. This 2-330 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Viton O-Ring, NW50 Size ISO-KF Vacuum Flange, 2-330 O-Ring Size - 100314006 - Newport MKS
Irvine, CA, United States
Viton O-Ring, NW50 Size ISO-KF Vacuum Flange, 2-330 O-Ring Size
100314006
Viton O-Ring, NW50 Size ISO-KF Vacuum Flange, 2-330 O-Ring Size 100314006
The 100314006 Viton O-Ring is designed for use with size NW50 ISO-KF centering ring assemblies. This 2-330 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

The 100314006 Viton O-Ring is designed for use with size NW50 ISO-KF centering ring assemblies. This 2-330 size O-ring is made of black Viton compound V747-75 and is rated for up to 150 deg. C bakeout temperature. This Series 31 accessory offers enhanced chemical resistance and lasts longer than similar Buna-N O-rings and can be used as a spare or replacement O-ring.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100314006
Product Name Viton O-Ring, NW50 Size ISO-KF Vacuum Flange, 2-330 O-Ring Size
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.38 in., Qty 25 - 100889150 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.3 mm Hose Wall - 100316113 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
Reducing Tee Fitting, NW50 ISO-KF Thru Ports, NW16 ISO-KF Branch - 100318406 - Newport MKS
Specs
Component Type Tee
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 50
View Details
ISO-KF Weld Socket Flange, NW40, 1.5 in. Tube O.D., 304 Stainless Steel - 100318305 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details