Newport MKS Conical Reducer, ISO-KF Flange Size NW40 to NW16, Aluminum 100313512

Description
The 100313512 Conical Reducer is used to reduce a NW40 size ISO-KF vacuum flange to a size NW16 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100313512 Conical Reducer is used to reduce a NW40 size ISO-KF vacuum flange to a size NW16 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Reducer, ISO-KF Flange Size NW40 to NW16, Aluminum - 100313512 - Newport MKS
Irvine, CA, United States
Conical Reducer, ISO-KF Flange Size NW40 to NW16, Aluminum
100313512
Conical Reducer, ISO-KF Flange Size NW40 to NW16, Aluminum 100313512
The 100313512 Conical Reducer is used to reduce a NW40 size ISO-KF vacuum flange to a size NW16 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100313512 Conical Reducer is used to reduce a NW40 size ISO-KF vacuum flange to a size NW16 ISO-KF flange and is made of aluminum. This flange size reducer features a high conductance conical between the two flange sizes. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100313512
Product Name Conical Reducer, ISO-KF Flange Size NW40 to NW16, Aluminum
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-MF, NW100, Viton O-ring, Aluminum - 100760610 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
Bored Blank Flange, NW100 ISO-KF Flange, 4 in. Tube OD Bore, 304 S.S. - 100319803 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 100
View Details
CF Flange, 2.75 in., 1.75 in. O.D. Tube Bore, Nonrotatable, 1/4-28 Tapped Holes - 100883066 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
Reducing Tee Fitting, Buttweld, 2 to 0.75 in. O.D., 304 Stainless Steel - 10023200RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details