Newport MKS Conical Reducer, Buttweld, 1.5 to 1.0 inch O.D., 304 Stainless Steel 10023150CR100

Description
The 10023150CR100 Buttweld Conical Reducer Fitting has 1.5 inch outside diameter with a reduced size 1.0 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 2.38 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 10023150CR100 Buttweld Conical Reducer Fitting has 1.5 inch outside diameter with a reduced size 1.0 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 2.38 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Reducer, Buttweld, 1.5 to 1.0 inch O.D., 304 Stainless Steel - 10023150CR100 - Newport MKS
Irvine, CA, United States
Conical Reducer, Buttweld, 1.5 to 1.0 inch O.D., 304 Stainless Steel
10023150CR100
Conical Reducer, Buttweld, 1.5 to 1.0 inch O.D., 304 Stainless Steel 10023150CR100
The 10023150CR100 Buttweld Conical Reducer Fitting has 1.5 inch outside diameter with a reduced size 1.0 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 2.38 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 10023150CR100 Buttweld Conical Reducer Fitting has 1.5 inch outside diameter with a reduced size 1.0 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 2.38 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 10023150CR100
Product Name Conical Reducer, Buttweld, 1.5 to 1.0 inch O.D., 304 Stainless Steel
Materials Stainless; 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8 - 100761208 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details
Reducing Tee Fitting, Buttweld, 2 to 0.75 in. O.D., 304 Stainless Steel - 10023200RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
Plate Nut Set, 8-32, 1.33 inch CF Flange, Quantity 24 - 100889071 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW50 to 1.0 inch O.D. Pipe Compression Fitting - 100316936 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details