Newport MKS Centering Ring Assembly, NW40 ISO-KF, Buna-N O-ring, Stainless Steel 100312805

Description
The 100312805 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Buna-N O-ring and stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote
Description
The 100312805 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Buna-N O-ring and stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Assembly, NW40 ISO-KF, Buna-N O-ring, Stainless Steel - 100312805 - Newport MKS
Irvine, CA, United States
Centering Ring Assembly, NW40 ISO-KF, Buna-N O-ring, Stainless Steel
100312805
Centering Ring Assembly, NW40 ISO-KF, Buna-N O-ring, Stainless Steel 100312805
The 100312805 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Buna-N O-ring and stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

The 100312805 Centering Ring Assembly is designed for NW40 size ISO-KF vacuum flanges and features a Buna-N O-ring and stainless steel construction. Centering rings are inserted between two same size ISO-KF flange faces to provide the vacuum seal when joining them. The included Buna-N O-Ring is recommended for moderate temperatures and when installed useful life is consistent with the Buna-N material. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312805
Product Name Centering Ring Assembly, NW40 ISO-KF, Buna-N O-ring, Stainless Steel
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Tee Fitting, NW25 ISO-KF Vacuum Flange, 50 mm Modulus, 304 Stainless Steel - 100314603 - Newport MKS
Specs
Component Type Tee; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter, NW40 Flange to 0.125 in. Female NPT, Aluminum - 100312005 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-MF Blank Vacuum Flange, NW100 Size, 304 Stainless Steel - 100760110 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 100
View Details
90 Degree Elbow Fitting, Buttweld, 2.5 in. O.D. with Tangents, 304 SS - 1002390WT250 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details