Newport MKS Centering Ring Seal Assembly, ISO-MF, NW160, Viton O-ring, 304 S.S. 100760516

Description
The 100760516 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100760516 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-MF, NW160, Viton O-ring, 304 S.S. - 100760516 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-MF, NW160, Viton O-ring, 304 S.S.
100760516
Centering Ring Seal Assembly, ISO-MF, NW160, Viton O-ring, 304 S.S. 100760516
The 100760516 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100760516 Centering Ring Assembly is designed for NW160 size ISO-MF or ISO-BF vacuum flanges and features a Viton® O-ring and 304 stainless steel construction for chemical resistance. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760516
Product Name Centering Ring Seal Assembly, ISO-MF, NW160, Viton O-ring, 304 S.S.
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317421 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Male NPT, 304 S.S. - 100316803 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
90 Degree Elbow Fitting, Buttweld, 3 in. O.D. with Tangents, 304 SS - 1002390WT300 - Newport MKS
Specs
Component Type Elbow90°
Materials Stainless; 304 Stainless Steel
View Details
Full Nipple Fitting, NW40 Size ISO-KF Vacuum Flange, 130 mm Length - 100315105 - Newport MKS
Specs
Component Type FullNipple; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details