Newport MKS ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Female NPT, Aluminum 100312201

Description
The 100312201 ISO-KF Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100312201 ISO-KF Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Female NPT, Aluminum - 100312201 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Female NPT, Aluminum
100312201
ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Female NPT, Aluminum 100312201
The 100312201 ISO-KF Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100312201 ISO-KF Flange Adapter is used to convert a size NW16 ISO-KF vacuum flange to a 1/4 inch female NPT (National Pipe Taper) standard connection and is made with aluminum. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at sub atmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312201
Product Name ISO-KF Flange Adapter, NW16 Flange to 0.25 in. Female NPT, Aluminum
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW25 ISO-KF Flange, 0.75 in. Tube OD Bore, 304 S.S. - 100319743 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Reducing Tee Fitting, Buttweld, 2 to 0.75 in. O.D., 304 Stainless Steel - 10023200RT075 - Newport MKS
Specs
Component Type Tee
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW40 Flange to 0.25 in. Male NPT, 304 S.S. - 100316805 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Blank Vacuum Flange, NW40 Size, Aluminum - 100311605 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details