Newport MKS 90 Degree Elbow Fitting, Buttweld, 0.75 in. O.D. with Tangents, 304 SS 1002390WT075

Description
The 1002390WT075 Buttweld 90° Elbow Fitting has a 0.75 inch outside diameter and a 0.065 in. wall thickness. 0.29 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 1002390WT075 Buttweld 90° Elbow Fitting has a 0.75 inch outside diameter and a 0.065 in. wall thickness. 0.29 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 Degree Elbow Fitting, Buttweld, 0.75 in. O.D. with Tangents, 304 SS - 1002390WT075 - Newport MKS
Irvine, CA, United States
90 Degree Elbow Fitting, Buttweld, 0.75 in. O.D. with Tangents, 304 SS
1002390WT075
90 Degree Elbow Fitting, Buttweld, 0.75 in. O.D. with Tangents, 304 SS 1002390WT075
The 1002390WT075 Buttweld 90° Elbow Fitting has a 0.75 inch outside diameter and a 0.065 in. wall thickness. 0.29 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 1002390WT075 Buttweld 90° Elbow Fitting has a 0.75 inch outside diameter and a 0.065 in. wall thickness. 0.29 inch tangents to the elbow radius are included on each end. All elbows feature an industry standard radius of 1.5 times the tubing outside diameter. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 1002390WT075
Product Name 90 Degree Elbow Fitting, Buttweld, 0.75 in. O.D. with Tangents, 304 SS
Component Type Elbow90°
Unlock Full Specs
to access all available technical data

Similar Products

Centering Ring Seal Assembly, ISO-MF, NW63, Viton O-ring, 304 S.S. - 100760506 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 63
View Details
ISO-KF Weld Socket Flange, NW25, 1.0 in. Tube O.D., 304 Stainless Steel - 100318303 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Blank Vacuum Flange, NW10 Size, 304 Stainless Steel - 100311700 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10
View Details
ISO-KF Weld Stub Flange, NW16, 0.75 in. Tube OD, 0.5 in. Length, 304 S.S. - 100310311 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details