Newport MKS ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Female NPT, 304 S.S. 100312103

Description
The 100312103 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100312103 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Female NPT, 304 S.S. - 100312103 - Newport MKS
Irvine, CA, United States
ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Female NPT, 304 S.S.
100312103
ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Female NPT, 304 S.S. 100312103
The 100312103 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100312103 ISO-KF Flange Adapter is used to convert a size NW25 ISO-KF vacuum flange to a 1/8 inch female NPT (National Pipe Taper) standard connection and is made with 304 stainless steel. Flange adapters allow ISO-KF flanges to be connected to other types of standard vacuum components or flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312103
Product Name ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Female NPT, 304 S.S.
Component Type Adapter; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Bored Blank Flange, NW40 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319715 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-MF Bored Vacuum Flange, NW160, 6.0 in. Bore, 304 Stainless Steel - 100760216 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 160
View Details
ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel - 100311701 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Plate Nut and Dodecagon Bolt Set, 8-32 x 0.75 in., 1.33 in. CF Flange - 100889090 - Newport MKS
Specs
Component Type Flange
Flange OD 1.33 inch (33.78 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details