Newport MKS ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel 100311701

Description
The 100311701 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW16 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100311701 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW16 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel - 100311701 - Newport MKS
Irvine, CA, United States
ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel
100311701
ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel 100311701
The 100311701 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW16 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100311701 ISO-KF Stainless Steel Blank Flange is also referred to as a "Blank-Off" flange and is used to close off unused size NW16 ISO-KF vacuum flange ports. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100311701
Product Name ISO-KF Blank Vacuum Flange, NW16 Size, 304 Stainless Steel
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Blank Weld Stub Flange, ISO-KF Size NW40, 1.0 inch Length, Aluminum - 100311105 - Newport MKS
Specs
Component Type Flange; Stub
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges - 100889042 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 Size Flange to 0.5 inch Male VCR Fitting - 100319123 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
ISO-KF Flange Adapter Tee, NW16 Flange to 0.25 in. Female NPT, Aluminum - 100319501 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details