Newport MKS Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.3 mm Hose Wall 100316001

Description
The 100316001 Thick Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 128 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote
Description
The 100316001 Thick Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 128 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.3 mm Hose Wall - 100316001 - Newport MKS
Irvine, CA, United States
Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.3 mm Hose Wall
100316001
Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.3 mm Hose Wall 100316001
The 100316001 Thick Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 128 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

The 100316001 Thick Metal Wall Vacuum Hose is 19.69 inch (500 mm) in length with size NW16 ISO-KF vacuum flanges on each end. This unsheathed vacuum hose has a thick 0.12 in. (0.3 mm) stainless steel hose wall giving it a 128 lb./in spring rate and a 2 1/8 inch static bend radius. The static bend radius for this Series 31 vacuum hose is to the point of permanent deformation. Metal wall vacuum hose can be used in rough piping applications. We also offer thin metal wall vacuum hose for applications where compression or additional flexibility is needed.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100316001
Product Name Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.3 mm Hose Wall
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Unlock Full Specs
to access all available technical data

Similar Products

Wing Nut Flange Clamp, NW16 Size ISO-KF Vacuum Flange, Aluminum - 100312901 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
Metal Wall Vacuum Hose, NW40 ISO-KF, 308 mm Length, 0.15 mm Hose Wall - 100319807 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.25 in. Male NPT, 304 S.S. - 100316813 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Overpressure Centering Ring, NW50 Size ISO-KF Flange, Viton O-Ring - 100936523 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details