Newport MKS Wing Nut Flange Clamp, NW16 Size ISO-KF Vacuum Flange, Aluminum 100312901

Description
The 100312901 Wing Nut Flange Clamp is designed for NW16 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW10 ISO-KF flanges which share the same flange dimensions as NW16 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100312901 Wing Nut Flange Clamp is designed for NW16 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW10 ISO-KF flanges which share the same flange dimensions as NW16 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wing Nut Flange Clamp, NW16 Size ISO-KF Vacuum Flange, Aluminum - 100312901 - Newport MKS
Irvine, CA, United States
Wing Nut Flange Clamp, NW16 Size ISO-KF Vacuum Flange, Aluminum
100312901
Wing Nut Flange Clamp, NW16 Size ISO-KF Vacuum Flange, Aluminum 100312901
The 100312901 Wing Nut Flange Clamp is designed for NW16 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW10 ISO-KF flanges which share the same flange dimensions as NW16 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100312901 Wing Nut Flange Clamp is designed for NW16 size ISO-KF vacuum flanges. The wing-nut is hand tightened until metal to metal contact is felt. This aluminum flange clamp also works with size NW10 ISO-KF flanges which share the same flange dimensions as NW16 flanges.. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100312901
Product Name Wing Nut Flange Clamp, NW16 Size ISO-KF Vacuum Flange, Aluminum
Component Type Clamp; Flange
Unlock Full Specs
to access all available technical data

Similar Products

ISO-KF Flange Adapter, NW40 Size Flange to 0.25 inch Female VCR Fitting - 100319215 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Toggle Flange Clamp, NW50 Size ISO-KF Vacuum Flange, Aluminum - 100318806 - Newport MKS
Specs
Component Type Clamp; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details
45 Degree Elbow Fitting, Buttweld, Tangents, 0.75 in. O.D., 304 Stainless Steel - 1002345WT075 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
Bolt and Nut Set, NW80 or NW100 ISO-BF Flange, M8 x 40 mm, Set of 8 - 100761208 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-BF flange
ISO Flange Size NW 80
View Details