Newport MKS Bored Blank Flange, NW40 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. 100319725

Description
The 100319725 Bored Blank ISO-KF Flange features a size NW40 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote
Description
The 100319725 Bored Blank ISO-KF Flange features a size NW40 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bored Blank Flange, NW40 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. - 100319725 - Newport MKS
Irvine, CA, United States
Bored Blank Flange, NW40 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S.
100319725
Bored Blank Flange, NW40 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S. 100319725
The 100319725 Bored Blank ISO-KF Flange features a size NW40 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

The 100319725 Bored Blank ISO-KF Flange features a size NW40 flange and a bore for 3/8 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum components are designed for use at subatmospheric pressure and use standard interface dimensions defined by the International Standards Organization (ISO) allowing them to be interchangeable with other ISO-KF compliant components. Series 31 components can be used as modular building blocks to create vacuum piping systems. IS-KF flanges are "sexless" with a symmetrical seal so that so that components are rotatable. ISO-KF vacuum flanges are joined by inserting a centering ring between the two flange faces, and securing them with a flange encompassing clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100319725
Product Name Bored Blank Flange, NW40 ISO-KF Flange, 0.375 in. Tube OD Bore, 304 S.S.
Component Type Flange
Unlock Full Specs
to access all available technical data

Similar Products

Dodecagon Bolt and Nut Set, 1/4-28 x 1.0 in., 2.125 or 2.75 in. CF Flanges - 100889042 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; Silver Plated Stainless Steel
View Details
45 Degree Elbow Fitting, Buttweld, 4.0 inch O.D., 0.083 in. Thick 304 SS - 1002345400 - Newport MKS
Specs
Component Type Elbow45°
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW25 Flange to 0.125 in. Male NPT, 304 S.S. - 100316803 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
View Details
Rotatable Bolt Ring, ISO-MF Size NW160 Vacuum Flange, Aluminum - 100762816 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-MF (Multi-fastener / Universal)
ISO Flange Size NW 160
View Details