Newport MKS Conical Reducer, Buttweld, 2.5 to 1.5 inch O.D., 304 Stainless Steel 10023250CR150

Description
The 10023250CR150 Buttweld Conical Reducer Fitting has 2.5 inch outside diameter with a reduced size 1.5 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 2.38 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote
Description
The 10023250CR150 Buttweld Conical Reducer Fitting has 2.5 inch outside diameter with a reduced size 1.5 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 2.38 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conical Reducer, Buttweld, 2.5 to 1.5 inch O.D., 304 Stainless Steel - 10023250CR150 - Newport MKS
Irvine, CA, United States
Conical Reducer, Buttweld, 2.5 to 1.5 inch O.D., 304 Stainless Steel
10023250CR150
Conical Reducer, Buttweld, 2.5 to 1.5 inch O.D., 304 Stainless Steel 10023250CR150
The 10023250CR150 Buttweld Conical Reducer Fitting has 2.5 inch outside diameter with a reduced size 1.5 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 2.38 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

The 10023250CR150 Buttweld Conical Reducer Fitting has 2.5 inch outside diameter with a reduced size 1.5 inch O.D. outlet and 0.065 in. wall thickness. This concentric reducer features high conductance conical profile to reduce the tube size over a 2.38 inch total length. Series 23 vacuum buttweld fittings are constructed with welded, drawn, and annealed 304 stainless steel tubing for applications where minimizing the number of sealed joints is critical. Stainless steel vacuum tubing offers low outgassing under vacuum conditions, is chemically resistant, annealed for consistent leak free welding, and has minimized corrosion concentration points. Series 23 fittings are designed for internal socket type welding or external buttwelding.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 10023250CR150
Product Name Conical Reducer, Buttweld, 2.5 to 1.5 inch O.D., 304 Stainless Steel
Materials Stainless; 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW40 ISO-KF, 308 mm Length, 0.15 mm Hose Wall - 100319807 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
Materials Stainless; Stainless Steel
View Details
Centering Ring Assembly, NW50 ISO-KF, Buna-N O-ring, Stainless Steel - 100312806 - Newport MKS
Specs
Component Type Centering Ring
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Temperature Range 176 F (80 C)
View Details
CF Flange, 2.75 in., 0.50 in. O.D. Tube Bore, Rotatable, Thru Bolt Holes - 100883016 - Newport MKS
Specs
Component Type Flange
Flange OD 2.75 inch (69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
ISO-KF Flange Adapter, NW50 Size Flange to 0.25 inch Female VCR Fitting - 100319216 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 50
View Details