Newport MKS Dielectric Mirror, 19.05 mm, λ/10, 488-514.5 nm Laser Line 07D20DM.5

Description
The 07D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 07D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, 19.05 mm, λ/10, 488-514.5 nm Laser Line - 07D20DM.5 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, 19.05 mm, λ/10, 488-514.5 nm Laser Line
07D20DM.5
Dielectric Mirror, 19.05 mm, λ/10, 488-514.5 nm Laser Line 07D20DM.5
The 07D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 07D20DM.5 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 488-514.5 nm wavelength range. This 3/4 inch (19.05 mm) diameter mirror is made from a 4.57 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.5 coating is designed for use with Argon-Ion lasers and has a center wavelength of 488 & 514.5 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 07D20DM.5
Product Name Dielectric Mirror, 19.05 mm, λ/10, 488-514.5 nm Laser Line
Mirror Types Laser Mirror
Wavelength Range 488 to 514 nm (4880 to 5145 Å)
Diameter/Width 19.05 mm (0.7500 inch)
Thickness 4.57 mm (0.1799 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 266 nm, S2 Polished - 10QM20HM.75 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 266 nm (2660 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Aluminum Mirror, Zerodur, 25.4 mm, λ/20, 450-700 nm - 10Z40ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Concave Mirror, Broadband Metallic, 100 mm Focal Length, 250-600 nm - 05DC200AL.2 - Newport MKS
Specs
Focal Length 100 mm (3.94 inch)
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Dielectric Mirror, Broadband, Zerodur, 101.6 mm, 488-694 nm - 40Z40BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details