Newport MKS Silver Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 480-20,000 nm 05D20ER.2-PF

Description
The 05D20ER.2-PF Pinhole-Free Broadband Silver Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.2-PF protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05D20ER.2-PF has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 05D20ER.2-PF Pinhole-Free Broadband Silver Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.2-PF protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05D20ER.2-PF has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silver Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 480-20,000 nm - 05D20ER.2-PF - Newport MKS
Irvine, CA, United States
Silver Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 480-20,000 nm
05D20ER.2-PF
Silver Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 480-20,000 nm 05D20ER.2-PF
The 05D20ER.2-PF Pinhole-Free Broadband Silver Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.2-PF protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05D20ER.2-PF has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 05D20ER.2-PF Pinhole-Free Broadband Silver Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The ER.2-PF protected silver coating is composed of a low emissivity silver film fully encapsulated by a multilayer dielectric stack to prevent oxidation. This coating has excellent broadband reflectivity in the IR, while maintaining very good performance in the visible and near IR. The 05D20ER.2-PF has an average reflectivity greater than 96% from 480-1100 nm and greater than 98.5% from 1.1-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D20ER.2-PF
Product Name Silver Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 480-20,000 nm
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Broadband, 30.0 mm, 488-694 nm - 3MD20BD.1 - Newport MKS
Specs
Wavelength Range 488 to 694 nm (4880 to 6940 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
Elliptical Mirror, Gold, Borofloat, 33 mm x 46.7 mm, λ/10, 650-20,000 nm - 13E20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Elliptical; Elliptical
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 632.8 nm - 10Z40DM.4 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 633 nm (6328 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
NIR Dielectric Mirror, 1.0 in. Diameter, 700-900 nm - 5102 - Newport MKS
Specs
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 8 mm (0.3150 inch)
View Details