Newport MKS Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm 05LP-NIR

Description
The 05LP-NIR Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 1100 to 1750 nm broadband NIR antireflection coating. The assembly is mounted in a 1/2 inch (12.7 mm) diameter black anodized aluminum housing for protection and provides a 5.1 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount. Near Infrared Polarizer Our near infrared polarizers are recommended for 1100-1750 nm wavelength applications, and use a Grade A N-BK7 substrate. Black Anodized Aluminum Housings The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts. Precision Linear Polarizers Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of
Request a Quote
Description
The 05LP-NIR Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 1100 to 1750 nm broadband NIR antireflection coating. The assembly is mounted in a 1/2 inch (12.7 mm) diameter black anodized aluminum housing for protection and provides a 5.1 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount. Near Infrared Polarizer Our near infrared polarizers are recommended for 1100-1750 nm wavelength applications, and use a Grade A N-BK7 substrate. Black Anodized Aluminum Housings The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts. Precision Linear Polarizers Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm - 05LP-NIR - Newport MKS
Irvine, CA, United States
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm
05LP-NIR
Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm 05LP-NIR
The 05LP-NIR Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 1100 to 1750 nm broadband NIR antireflection coating. The assembly is mounted in a 1/2 inch (12.7 mm) diameter black anodized aluminum housing for protection and provides a 5.1 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount. Near Infrared Polarizer Our near infrared polarizers are recommended for 1100-1750 nm wavelength applications, and use a Grade A N-BK7 substrate. Black Anodized Aluminum Housings The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts. Precision Linear Polarizers Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of

The 05LP-NIR Precision Linear Polarizers is constructed by laminating a polymer polarizing film between two high-precision glass windows. Each window has a high-efficiency 1100 to 1750 nm broadband NIR antireflection coating. The assembly is mounted in a 1/2 inch (12.7 mm) diameter black anodized aluminum housing for protection and provides a 5.1 mm clear aperture. The transmission axis is clearly marked. The result is a linear polarizer with high transmission and low wavefront distortion that are easy to mount.

Near Infrared Polarizer


Our near infrared polarizers are recommended for 1100-1750 nm wavelength applications, and use a Grade A N-BK7 substrate.

Black Anodized Aluminum Housings

The polarizer assembly is mounted in a black anodized aluminum housing for protection, with the transmission axis clearly marked. The result is linear polarizers with high transmission and low wavefront distortion. The standard outer diameters are convenient for mounting into Newport rotary mounts.

Precision Linear Polarizers

Our Precision Linear Polarizers consist of dichroic sheet polymer polarizer material that is laminated between high quality glass substrates. In the visible wavelength range, these precision optics offer peak-to-valley transmitted wavefront distortion of <λ/5. They feature high extinction ratios, surface quality of 40-20 scratch-dig and offer wide angular acceptance.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 05LP-NIR
Product Name Linear Polarizer, Polymer Film, 1000:1, 1100-1750 nm, 12.7 mm
Wavelength Range 1100 to 1750 nm (11000 to 17500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Polarizer, 1550 nm, SM to PM, Pigtailed, FC/PC Connectors. - F-ILP-2-F-SP-FP - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Linear Polarizer, Polymer Film, 150:1, 310-400 nm, 25.4 mm - 10LP-UV - Newport MKS
Specs
Wavelength Range 310 to 400 nm (3100 to 4000 Å)
Extinction Ratio 150 dB
View Details
Polarizing Prism, Wollaston Calcite, 25.4 mm Diameter, 1000 to 1550 nm - 10WLP08AR.18 - Newport MKS
Specs
Wavelength Range 1000 to 1550 nm (10000 to 15500 Å)
Extinction Ratio 100000 dB
View Details
Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 1000 to 1550nm - 10GT04AR.18 - Newport MKS
Specs
Wavelength Range 1000 to 1550 nm (10000 to 15500 Å)
Extinction Ratio 100000 dB
View Details