Newport MKS Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 12.7 mm 05P009AR.14

Description
The 05P009AR.14 Polarcor™ Linear Polarizer is a 1/2 inch (12.7 mm) diameter linear polarizer with an 8.1 mm clear aperture offering 79% principle transmission in the 630 to 700 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.
Request a Quote
Description
The 05P009AR.14 Polarcor™ Linear Polarizer is a 1/2 inch (12.7 mm) diameter linear polarizer with an 8.1 mm clear aperture offering 79% principle transmission in the 630 to 700 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 12.7 mm - 05P009AR.14 - Newport MKS
Irvine, CA, United States
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 12.7 mm
05P009AR.14
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 12.7 mm 05P009AR.14
The 05P009AR.14 Polarcor™ Linear Polarizer is a 1/2 inch (12.7 mm) diameter linear polarizer with an 8.1 mm clear aperture offering 79% principle transmission in the 630 to 700 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.

The 05P009AR.14 Polarcor™ Linear Polarizer is a 1/2 inch (12.7 mm) diameter linear polarizer with an 8.1 mm clear aperture offering 79% principle transmission in the 630 to 700 nm wavelength range. It features broader bandwidth, higher transmission, higher temperature resistance, better durability, and higher contrast than dichroic sheet or wire grid polarizers. All Polarcor polarizers are broadband antireflection coated to increase transmission of polarized light.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 05P009AR.14
Product Name Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 12.7 mm
Wavelength Range 630 to 700 nm (6300 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 1000 to 1550 nm - 10GL08AR.18 - Newport MKS
Specs
Wavelength Range 1000 to 1550 nm (10000 to 15500 Å)
Extinction Ratio 100000 dB
View Details
Polarization Beam Combiner, Splitter, 1550 nm, PM Input, FC/PC. - F-PBC-15-PM-FP - Newport MKS
Specs
Connector Type FC
Wavelength Range 1550 nm (15500 Å)
Insertion Loss 0.4000 dB
View Details
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 1000-1600 nm - 5526 - Newport MKS
Specs
Wavelength Range 1000 to 1600 nm (10000 to 16000 Å)
Extinction Ratio 100000 dB
View Details
Thin Film Polarizer, Ultrafast, 14.3 x28.6 mm, Rs>99%, 785-815 nm - 11B00UP.26 - Newport MKS
Specs
Wavelength Range 785 to 815 nm (7850 to 8150 Å)
Extinction Ratio 95 dB
View Details