Newport MKS Elliptical Mirror, Gold, Borofloat, 46.7 x 66 mm, λ/10, 650-20,000 nm 18E20ER.4

Description
The 18E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 18E20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 18E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 18E20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Gold, Borofloat, 46.7 x 66 mm, λ/10, 650-20,000 nm - 18E20ER.4 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Gold, Borofloat, 46.7 x 66 mm, λ/10, 650-20,000 nm
18E20ER.4
Elliptical Mirror, Gold, Borofloat, 46.7 x 66 mm, λ/10, 650-20,000 nm 18E20ER.4
The 18E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 18E20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 18E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 46.70 mm (1.838 inch) minor axis, 66.04 mm (2.60 inch) major axis, elliptical mirror is made from a 12.45 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 18E20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 18E20ER.4
Product Name Elliptical Mirror, Gold, Borofloat, 46.7 x 66 mm, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 12.5 mm (0.4921 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mirror, Zerodur, 50.8 mm, λ/10, 450-700 nm - 20Z20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Aluminum Mirror, Borofloat, 30.0 mm, λ/10, 450-700 nm - 3MD20ER.1 - Newport MKS
Specs
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 30 mm (1.18 inch)
Thickness 6 mm (0.2362 inch)
View Details
Turning Mirror, Super-Broadband, Ultrafast, 50.8 mm, S Pol, 680-1060 nm - 20Q20UF.35S - Newport MKS
Specs
Wavelength Range 680 to 1060 nm (6800 to 10600 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 9.4 mm (0.3701 inch)
View Details
Dielectric Mirror Pack, High Reflector, 25.4 mm, 0-50°, 350-1100 nm, Qty 10 - 10Q620BB.HR2-PK - Newport MKS
Specs
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6.1 mm (0.2402 inch)
View Details