This is a 10-pack of the Economy Boradband Aluminum Mirrors. By taking advantage of advanced polishing techniques and our high-volume manufacturing, these mirrors are truly cost effective. These 12.7 mm (1/2 inch) diameter mirrors are made from a 3.1 mm thick Borofloat® 33 substrate and are coated with the ER.1 aluminum coating. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.1 enhanced aluminum coating may be used wherever a broadband visible and near infrared reflector is needed. A multilayer dielectric stack deposited over the aluminum film boosts reflectance and improves the durability of the coating. The 05D620ER.1 has an average reflectivity greater than 93% from 450–700 nm. These mirrors have a λ/10 surface flatness and a 40-20 surface quality.
| Newport MKS | |
|---|---|
| Product Category | Optical Mirrors |
| Product Number | 05D620ER.1-PK |
| Product Name | Aluminum Mirror Pack, Economy, Borofloat, 12.7 mm, λ/10, 450-700 nm, Qty 10 |
| Wavelength Range | 450 to 700 nm (4500 to 7000 Å) |
| Diameter/Width | 12.7 mm (0.5000 inch) |
| Thickness | 3.1 mm (0.1220 inch) |
| Mirror Shape | Round; Round |