Newport MKS Elliptical Mirror, Gold, Borofloat, 33 mm x 46.7 mm, λ/10, 650-20,000 nm 13E20ER.4

Description
The 13E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 13E20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 13E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 13E20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, Gold, Borofloat, 33 mm x 46.7 mm, λ/10, 650-20,000 nm - 13E20ER.4 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, Gold, Borofloat, 33 mm x 46.7 mm, λ/10, 650-20,000 nm
13E20ER.4
Elliptical Mirror, Gold, Borofloat, 33 mm x 46.7 mm, λ/10, 650-20,000 nm 13E20ER.4
The 13E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 13E20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 13E20ER.4 Broadband Gold Elliptical Mirror is an excellent general purpose, broadband reflector. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The ER.4 protected gold coating is ideal for applications requiring broadband reflectance in the near IR to the far IR. A multilayer dielectric overcoat provides protection to the gold from the environment. The 13E20ER.4 has an average reflectivity greater than 96% from 650-1700 nm and greater than 98% from 1.7-20 µm. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 13E20ER.4
Product Name Elliptical Mirror, Gold, Borofloat, 33 mm x 46.7 mm, λ/10, 650-20,000 nm
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Concave Mirror, Broadband Metallic, 250 mm Focal Length, 480-20,000 nm - 05DC500ER.2 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
View Details
Hollow Retroreflector, Broadband, 63.5 mm, 5 arc sec, 400-700 nm - UBBR2.5-5 - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm, 0°, 532 nm, S2 Polished - 10QM20HM.30 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Silver Mirror, Borofloat, 152.4 mm, λ/10, 480-20,000 nm - 60D20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 152 mm (6 inch)
Thickness 23.5 mm (0.9252 inch)
View Details