Newport MKS Dielectric Mirror, 12.7 mm, λ/10, 1520-1580 nm Laser Line 05D20DM.8

Description
The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dielectric Mirror, 12.7 mm, λ/10, 1520-1580 nm Laser Line - 05D20DM.8 - Newport MKS
Irvine, CA, United States
Dielectric Mirror, 12.7 mm, λ/10, 1520-1580 nm Laser Line
05D20DM.8
Dielectric Mirror, 12.7 mm, λ/10, 1520-1580 nm Laser Line 05D20DM.8
The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 05D20DM.8 Laser Line Dielectric mirror is a highly efficient reflector optimized for a narrow 1520 to 1580 nm wavelength range. This 1/2 inch (12.7 mm) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The DM.8 coating is designed for use with diode lasers and has a center wavelength of 1550 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant to damage from repeated cleaning. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D20DM.8
Product Name Dielectric Mirror, 12.7 mm, λ/10, 1520-1580 nm Laser Line
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Turning Mirror, Super-Broadband, Ultrafast, 25.4 mm, P Pol, 680-1060 nm - 10Q20UF.35P - Newport MKS
Specs
Wavelength Range 680 to 1060 nm (6800 to 10600 Å)
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Silver Mirror, Zerodur, 101.6 mm, λ/10, 480-20,000 nm - 40Z20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 102 mm (4 inch)
Thickness 17.7 mm (0.6969 inch)
View Details
Dielectric Mirror, Laser Line, 25.4 mm, λ/10, 1520-1580 nm - 10D20DM.8 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 1520 to 1580 nm (15200 to 15800 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Low GDD Mirror, Ytterbium Laser, 45° AOI, 25.4 mm, 505-530 nm - 10QM20UF.F55 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 505 to 530 nm (5050 to 5300 Å)
Diameter/Width 25.4 mm (1 inch)
View Details