Newport MKS UV Aluminum Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 250-600 nm 05D20AL.2-PF

Description
The 05D20AL.2-PF Pinhole-Free Broadband UV Enhanced Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2-PF UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 05D20AL.2-PF Pinhole-Free Broadband UV Enhanced Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2-PF UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Aluminum Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 250-600 nm - 05D20AL.2-PF - Newport MKS
Irvine, CA, United States
UV Aluminum Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 250-600 nm
05D20AL.2-PF
UV Aluminum Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 250-600 nm 05D20AL.2-PF
The 05D20AL.2-PF Pinhole-Free Broadband UV Enhanced Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2-PF UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 05D20AL.2-PF Pinhole-Free Broadband UV Enhanced Aluminum Mirror was developed to be virtually free of pinholes to significantly decrease scattering effects. Our Pinhole-Free mirrors are ideal for sensitive applications which require an economical broadband reflector. This 12.7 mm (1/2 inch) diameter mirror is made from a 3.1 mm thick Borofloat® 33 substrate. Borofloat has low thermal expansion and is an excellent substrate for most applications. The AL.2-PF UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 05D20AL.2-PF
Product Name UV Aluminum Mirror, Pinhole-Free, Borofloat, 12.7 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
Mirror Shape Round; Round
Unlock Full Specs
to access all available technical data

Similar Products

Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/20, 532 nm - 10Z40DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Dielectric Mirror, Laser Line, Zerodur, 25.4 mm, λ/10, 532 nm - 10Z20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details
Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 225-700 nm - UBBR1-1UV - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 225 to 700 nm (2250 to 7000 Å)
Mirror Shape Hollow Retroreflector
View Details
Nd:YAG Mirror, 1.0 in. Diameter, 532 nm - 5105 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details