Newport MKS Right-Angle Prism, ValuMax, N-BK7, 5.0 mm, Aluminized Hypotenuse BRP-5-A

Description
The BRP-5-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may cause a problem. The fine balance between performance and cost has been optimized, making this prism ideal for OEM applications in the visible and near infrared. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very broad wavelength range. The reflecting surface should be coated with protected aluminum if the incidence angle exceeds that acceptable for TIR or if the environment does not allow the reflecting surface to be kept clean, as TIR requires. The hypotenuse can also be used as a first surface reflector. In this case, the overcoat of black paint should be removed with acetone. This aluminized hypotenuse 5 x 5 mm prism is 5 mm thick and can be conveniently mounted and positioned on Newport holders.
Request a Quote
Description
The BRP-5-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may cause a problem. The fine balance between performance and cost has been optimized, making this prism ideal for OEM applications in the visible and near infrared. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very broad wavelength range. The reflecting surface should be coated with protected aluminum if the incidence angle exceeds that acceptable for TIR or if the environment does not allow the reflecting surface to be kept clean, as TIR requires. The hypotenuse can also be used as a first surface reflector. In this case, the overcoat of black paint should be removed with acetone. This aluminized hypotenuse 5 x 5 mm prism is 5 mm thick and can be conveniently mounted and positioned on Newport holders.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Right-Angle Prism, ValuMax, N-BK7, 5.0 mm, Aluminized Hypotenuse - BRP-5-A - Newport MKS
Irvine, CA, United States
Right-Angle Prism, ValuMax, N-BK7, 5.0 mm, Aluminized Hypotenuse
BRP-5-A
Right-Angle Prism, ValuMax, N-BK7, 5.0 mm, Aluminized Hypotenuse BRP-5-A
The BRP-5-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may cause a problem. The fine balance between performance and cost has been optimized, making this prism ideal for OEM applications in the visible and near infrared. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very broad wavelength range. The reflecting surface should be coated with protected aluminum if the incidence angle exceeds that acceptable for TIR or if the environment does not allow the reflecting surface to be kept clean, as TIR requires. The hypotenuse can also be used as a first surface reflector. In this case, the overcoat of black paint should be removed with acetone. This aluminized hypotenuse 5 x 5 mm prism is 5 mm thick and can be conveniently mounted and positioned on Newport holders.

The BRP-5-A ValuMax® Right-Angle Prism is ideal for beam bending and retro reflection applications. It is often used instead of mirrors in applications where deformation of the reflective surface may cause a problem. The fine balance between performance and cost has been optimized, making this prism ideal for OEM applications in the visible and near infrared. By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very broad wavelength range. The reflecting surface should be coated with protected aluminum if the incidence angle exceeds that acceptable for TIR or if the environment does not allow the reflecting surface to be kept clean, as TIR requires. The hypotenuse can also be used as a first surface reflector. In this case, the overcoat of black paint should be removed with acetone. This aluminized hypotenuse 5 x 5 mm prism is 5 mm thick and can be conveniently mounted and positioned on Newport holders.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Prisms
Product Number BRP-5-A
Product Name Right-Angle Prism, ValuMax, N-BK7, 5.0 mm, Aluminized Hypotenuse
Prism Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 430-700 nm - 10SR20AR.14 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details
Right-Angle Prism, Precision, N-BK7, 12.7 mm, λ/4, 430-700 nm - 05BR08AR.14 - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 20-10 scratch-dig
View Details
Right-Angle Prism, N-BK7, 7 mm, λ/8, Aluminum Hypotenuse - BRAP12-A - Newport MKS
Specs
Prism Type Right Angle
Prism Material BK7 Glass
Surface Quality 40-20 Scratch / Dig; 40-20 scratch-dig
View Details
Right-Angle Prism, Precision, UVFS, 25.4 mm, λ/10, 1064 nm - 10SR20AR.33 - Newport MKS
Specs
Prism Type Right Angle
Prism Material UV Grade Fused Silica
Surface Quality 10-5 Scratch / Dig; 10-5 scratch-dig
View Details