Newport MKS Elliptical Mirror, UV Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 250-600 nm 13E20AL.2

Description
The 13E20AL.2 Broadband UV Enhanced Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote
Description
The 13E20AL.2 Broadband UV Enhanced Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Elliptical Mirror, UV Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 250-600 nm - 13E20AL.2 - Newport MKS
Irvine, CA, United States
Elliptical Mirror, UV Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 250-600 nm
13E20AL.2
Elliptical Mirror, UV Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 250-600 nm 13E20AL.2
The 13E20AL.2 Broadband UV Enhanced Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

The 13E20AL.2 Broadband UV Enhanced Aluminum Elliptical Mirror is an excellent general purpose, broadband reflector. This 33.02 mm (1.30 inch) minor axis, 46.70 mm (1.838 inch) major axis, elliptical mirror is made from a 9.37 mm thick Borofloat® 33 substrate. Borofloat® 33 has low thermal expansion and is an excellent substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with an average reflectivity greater than 90% from 250-600 nm. The AL.2 aluminum coating contains a durable dielectric overcoat to prevent oxidation of the metal. This mirror has a λ/10 surface flatness and a 15-5 surface quality.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mirrors
Product Number 13E20AL.2
Product Name Elliptical Mirror, UV Aluminum, Borofloat, 33 mm x 46.7 mm, λ/10, 250-600 nm
Wavelength Range 250 to 600 nm (2500 to 6000 Å)
Thickness 9.4 mm (0.3701 inch)
Mirror Shape Elliptical; Elliptical
Mirror Materials Borofloat® 33
Unlock Full Specs
to access all available technical data

Similar Products

Parabolic Mirror, Off-Axis Replicated, 1.5 in., 4.0 in. EFL, Bare Gold - 50338AU - Newport MKS
Specs
Mirror Types Parabolic Mirror
Focal Length 102 mm (4 inch)
Wavelength Range 800 to 15000 nm (8000 to 150000 Å)
View Details
Aluminum Mirror, Float Glass, 50.8 mm Square, 5λ, 400-10,000 nm - 20SJ00ER.3 - Newport MKS
Specs
Wavelength Range 400 to 10000 nm (4000 to 100000 Å)
Thickness 3.17 mm (0.1248 inch)
Mirror Shape Rectangular / Square; Square
View Details
Hollow Retroreflector, Broadband, 1.0 in, 1 arc sec, 450-10,000 nm - UBBR1-1S - Newport MKS
Specs
Mirror Types Reflector
Wavelength Range 450 to 10000 nm (4500 to 100000 Å)
Mirror Shape Hollow Retroreflector
View Details
Elliptical Mirror, 33.02 x 46.7 mm, 532 nm Dielectric Laser Line - 13E20DM.11 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Thickness 9.4 mm (0.3701 inch)
View Details