NewAge Performance Products | NAPP Vitube® Flexible Tubing of Viton® 260 0192

Description
Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent resistance to oils, fuels, lubricants, and most mineral acids Also resistant to many aliphatic and aromatic hydrocarbons such as carbon tetrachloride, benzene, toluene, and xylene Excellent resistance to environmental exposure such as sunlight and ozone Available from stock in 60 and 75 Shore A durometers (Type B and Type A) Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication Model Engine Exhaust Peristaltic Pumps Seals & ‘O’-Rings Solvents Engine Compartments Heaters and Other Extreme Temperature Environments
Request a Quote
Description
Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent resistance to oils, fuels, lubricants, and most mineral acids Also resistant to many aliphatic and aromatic hydrocarbons such as carbon tetrachloride, benzene, toluene, and xylene Excellent resistance to environmental exposure such as sunlight and ozone Available from stock in 60 and 75 Shore A durometers (Type B and Type A) Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication Model Engine Exhaust Peristaltic Pumps Seals & ‘O’-Rings Solvents Engine Compartments Heaters and Other Extreme Temperature Environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vitube® Flexible Tubing of Viton® - 260 0192 - NewAge Performance Products | NAPP
Southampton, PA, United States
Vitube® Flexible Tubing of Viton®
260 0192
Vitube® Flexible Tubing of Viton® 260 0192
Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent resistance to oils, fuels, lubricants, and most mineral acids Also resistant to many aliphatic and aromatic hydrocarbons such as carbon tetrachloride, benzene, toluene, and xylene Excellent resistance to environmental exposure such as sunlight and ozone Available from stock in 60 and 75 Shore A durometers (Type B and Type A) Appliances Automotive Fluids Cable Jacketing Chemical Processing & Transfer Fuel & Oil Lines Hot Lubrication Model Engine Exhaust Peristaltic Pumps Seals & ‘O’-Rings Solvents Engine Compartments Heaters and Other Extreme Temperature Environments
  • Made of 100% pure Viton, a high performance synthetic rubber
  • Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically
  • Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber
  • Excellent resistance to oils, fuels, lubricants, and most mineral acids
  • Also resistant to many aliphatic and aromatic hydrocarbons such as carbon tetrachloride, benzene, toluene, and xylene
  • Excellent resistance to environmental exposure such as sunlight and ozone
  • Available from stock in 60 and 75 Shore A durometers (Type B and Type A)

  • Appliances
  • Automotive Fluids
  • Cable Jacketing
  • Chemical Processing & Transfer
  • Fuel & Oil Lines
  • Hot Lubrication
  • Model Engine Exhaust
  • Peristaltic Pumps
  • Seals & ‘O’-Rings
  • Solvents
  • Engine Compartments
  • Heaters and Other Extreme Temperature Environments
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 260 0192
Product Name Vitube® Flexible Tubing of Viton®
Type Rubber / Silicone
Material Viton®
Shape Round
Application Automotive; General Chemical; Oil/Fuel
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Clearflo® 70 PVC Tubing - 1130953 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Silcon® Silicone Tubing - 2801393 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details
PFA Fluoropolymer Tubing - 3101707 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
PFA Fluoropolymer Tubing - 3200176 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details