NewAge Performance Products | NAPP Silcon® Medical – Medical Grade Silicone Tubing 2811382

Description
Peroxide-cured Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Able to resist extreme temperatures Free of BPA, latex and phthalates Naturally translucent so fluid flow is visible May be used for peristaltic pumping REACH and RoHS compliant Laboratory Uses Peristaltic Pumps Pharmaceutical Processing
Request a Quote
Description
Peroxide-cured Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Able to resist extreme temperatures Free of BPA, latex and phthalates Naturally translucent so fluid flow is visible May be used for peristaltic pumping REACH and RoHS compliant Laboratory Uses Peristaltic Pumps Pharmaceutical Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silcon® Medical – Medical Grade Silicone Tubing - 2811382 - NewAge Performance Products | NAPP
Southampton, PA, United States
Silcon® Medical – Medical Grade Silicone Tubing
2811382
Silcon® Medical – Medical Grade Silicone Tubing 2811382
Peroxide-cured Finished product meets USP Class VI requirements Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces Listed with NSF-51 for food and beverage equipment materials Able to resist extreme temperatures Free of BPA, latex and phthalates Naturally translucent so fluid flow is visible May be used for peristaltic pumping REACH and RoHS compliant Laboratory Uses Peristaltic Pumps Pharmaceutical Processing
  • Peroxide-cured
  • Finished product meets USP Class VI requirements
  • Raw materials meets FDA 21 CFR 177.2600 requirements for use with food contact surfaces
  • Listed with NSF-51 for food and beverage equipment materials
  • Able to resist extreme temperatures
  • Free of BPA, latex and phthalates
  • Naturally translucent so fluid flow is visible
  • May be used for peristaltic pumping
  • REACH and RoHS compliant

  • Laboratory Uses
  • Peristaltic Pumps
  • Pharmaceutical Processing
Supplier's Site

Technical Specifications

  NewAge Performance Products | NAPP
Product Category Tubing
Product Number 2811382
Product Name Silcon® Medical – Medical Grade Silicone Tubing
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
Application Medical / Pharmaceutical
Unlock Full Specs
to access all available technical data

Similar Products

Clearflo® 70 PVC Tubing - 1130407 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Newtex Natural Latex Tubing - 270 0334 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Natural Rubber
Shape Round
View Details
Silcon® Med-X Platinum-Cured Tubing - 2840684 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Application Food & Beverage; Medical / Pharmaceutical
Outside Diameter 0.188 inch (4.8 mm)
Inside Diameter 0.062 inch (1.6 mm)
View Details
Silcon® Medical – Medical Grade Silicone Tubing - 2811459 - NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details