New Pig Corporation PIG® PR70 Heavy-Duty Maintenance Wipers WIP303

Description
Folded 12" x 13" 1000 wipers (20 packages of 50 each) This strong, absorbent, low-lint blend is our top seller for daily heavy-duty jobs. Many size and packaging options. Strong and solvent-resistant for wiping machines and rough parts, but soft enough for cleaning skin or preparing surfaces Exceptional abrasion resistance and wet strength that stands up to rough surfaces, jagged edges or metal chips Excellent for heavy-duty maintenance jobs like machine wipedowns and degreasing parts Wipers are 1/4 folded and poly wrapped for easy handling and loading Low-lint construction won't shed, pill or leave behind unwanted fibers when wiping parts Binder-free construction withstands solvents, degreasers and cleaning agents Want to try out a new wiper? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
Description
Folded 12" x 13" 1000 wipers (20 packages of 50 each) This strong, absorbent, low-lint blend is our top seller for daily heavy-duty jobs. Many size and packaging options. Strong and solvent-resistant for wiping machines and rough parts, but soft enough for cleaning skin or preparing surfaces Exceptional abrasion resistance and wet strength that stands up to rough surfaces, jagged edges or metal chips Excellent for heavy-duty maintenance jobs like machine wipedowns and degreasing parts Wipers are 1/4 folded and poly wrapped for easy handling and loading Low-lint construction won't shed, pill or leave behind unwanted fibers when wiping parts Binder-free construction withstands solvents, degreasers and cleaning agents Want to try out a new wiper? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
Datasheet
Datasheet Summary
Powered by GS/AI

PIG® PR70 Heavy-Duty Maintenance Wipers (WIP303) are designed for demanding maintenance tasks, featuring a folded size of 12" x 13". This product is sold in bulk, with a total of 1000 wipers packaged in 20 packs of 50 each. The wipers are made from a cellulose and polyester blend, providing a strong and absorbent material that is low-lint, ensuring no unwanted fibers are left behind during use. These wipers are suitable for wiping machines and rough parts, while also being soft enough for skin cleaning and surface preparation. They exhibit exceptional abrasion resistance and wet strength, making them ideal for heavy-duty applications such as machine wipedowns and degreasing. The binder-free construction allows them to withstand solvents, degreasers, and cleaning agents, enhancing their durability in various environments.

Datasheet Summary
Powered by GS/AI

PIG® PR70 Heavy-Duty Maintenance Wipers (WIP303) are designed for demanding maintenance tasks, featuring a folded size of 12" x 13". This product is sold in bulk, with a total of 1000 wipers packaged in 20 packs of 50 each. The wipers are made from a cellulose and polyester blend, providing a strong and absorbent material that is low-lint, ensuring no unwanted fibers are left behind during use. These wipers are suitable for wiping machines and rough parts, while also being soft enough for skin cleaning and surface preparation. They exhibit exceptional abrasion resistance and wet strength, making them ideal for heavy-duty applications such as machine wipedowns and degreasing. The binder-free construction allows them to withstand solvents, degreasers, and cleaning agents, enhancing their durability in various environments.

Suppliers

Company
Product
Description
Supplier Links
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP303 - New Pig Corporation
Tipton, PA, USA
PIG® PR70 Heavy-Duty Maintenance Wipers
WIP303
PIG® PR70 Heavy-Duty Maintenance Wipers WIP303
Folded 12" x 13" 1000 wipers (20 packages of 50 each) This strong, absorbent, low-lint blend is our top seller for daily heavy-duty jobs. Many size and packaging options. Strong and solvent-resistant for wiping machines and rough parts, but soft enough for cleaning skin or preparing surfaces Exceptional abrasion resistance and wet strength that stands up to rough surfaces, jagged edges or metal chips Excellent for heavy-duty maintenance jobs like machine wipedowns and degreasing parts Wipers are 1/4 folded and poly wrapped for easy handling and loading Low-lint construction won't shed, pill or leave behind unwanted fibers when wiping parts Binder-free construction withstands solvents, degreasers and cleaning agents Want to try out a new wiper? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!

Folded 12" x 13" 1000 wipers (20 packages of 50 each)

This strong, absorbent, low-lint blend is our top seller for daily heavy-duty jobs. Many size and packaging options.

  • Strong and solvent-resistant for wiping machines and rough parts, but soft enough for cleaning skin or preparing surfaces
  • Exceptional abrasion resistance and wet strength that stands up to rough surfaces, jagged edges or metal chips
  • Excellent for heavy-duty maintenance jobs like machine wipedowns and degreasing parts
  • Wipers are 1/4 folded and poly wrapped for easy handling and loading
  • Low-lint construction won't shed, pill or leave behind unwanted fibers when wiping parts
  • Binder-free construction withstands solvents, degreasers and cleaning agents
  • Want to try out a new wiper? Your satisfaction is always guaranteed with the PIG Promise... try a case risk-free!
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Wipes and Wipers
Product Number WIP303
Product Name PIG® PR70 Heavy-Duty Maintenance Wipers
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® PR40 All-Purpose Wipers - WIP231 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Adhesive Binder
Length 16 inch (406 mm)
View Details
WorkWipes® New White T-Shirt in Bag - WIP555 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cotton & Cotton Blends
View Details
PIG® PR70 Heavy-Duty Maintenance Wipers - WIP306 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose & Polyester Blend
Length 16 inch (406 mm)
View Details
PIG® PR40 All-Purpose Wipers - WIP230 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Cellulose w/ Binder
Length 13 inch (330 mm)
View Details