PIG® Premoistened Hand and Surface Wipers are pop-up wipers designed for removing oil, paint, tar, adhesives, ink, and dirt without water, featuring a dual-textured polypropylene material with a citrus-based cleaning solution. The wipers measure 10 inches wide by 12 inches long (25 cm by 30 cm) and are sold in dispensers of 72, packaged as 432 wipers per case. Each dispenser includes a durable plastic container with a snap-tight lid to maintain moisture and enable individual dispensing. The product has a shelf life of one year and weighs 13.22 pounds (6 kg). It is compatible with mobile work environments and suitable for transport and storage in trucks or workspaces.
Great Alternative to WypAll 91371 10" x 12" 432 wipers
Go-anywhere customer favorite pop-up wiper with dual-textured citrus power. No water needed for removing oil, paint, tar, ink and more.
| New Pig Corporation | |
|---|---|
| Product Category | Wipes and Wipers |
| Product Number | WIP1301 |
| Product Name | PIG® Premoistened Hand and Surface Wipers |
| Views / General Types | Wipe or Swab |