The PIG® DrainBlocker® Drain Cover PLR403 is a reusable drain cover designed to prevent spills from entering square drains up to 30 inches. It features a durable Elvaloy vinyl top with chemical, UV, and infrared resistance, a polyurethane bottom layer for conforming seals, and a high-visibility yellow surface. The unit measures 36 inches wide by 36 inches long by 0.335 inches high and weighs 20.24 pounds. It operates between 0°F and 160°F, withstands short-term exposure to liquids up to 225°F, and is rated for foot traffic. The product includes a nylon storage bag and meets National Stock Number 7930-01-436-8334. The urethane layer has a typical life expectancy of 5 years under environmental exposure.
Ideal For Repeated Use or Frequent Washdowns For Square Drains Up to 30"
Prevent spills from going down your storm drains with the patented design that seals tight and won't rip. Guaranteed.
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | PLR403 |
| Product Name | PIG® DrainBlocker® Drain Cover |