The PIG® Roll Top Hardcover Spill Pallet is designed to hold two 55-gallon plastic or steel drums with a 66-gallon sump capacity for leak containment. Constructed from polyethylene with UV inhibitors, it features a roll-top design for easy access to drum tops while keeping the unit closed, swing-out front doors, and optional .75-inch drain plug. The pallet supports forklift handling with drums in place, has a uniform load capacity of 4500 lbs, and is available in assembled or knocked-down configurations. Dimensions are 67.5 inches wide, 41.25 inches deep, and 74 inches high, with a weight of 375 lbs. The unit does not meet storage requirements for flammable liquids.
Holds (2) 55 gal. Plastic or Steel Drums 67.5" x 41.25" x 74" 66 gal. Sump Capacity
Load your drums into our roomy roll top hard covers for all-weather protection and liquid containment. You don't even have to remove pumps and funnels!
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | PAK601 |
| Product Name | PIG® Roll Top Hardcover Spill Pallet |