The PLR253 is a high-volume spill dike designed for temporary containment of liquids on smooth surfaces, featuring a 4.5-inch height to manage deep pools and high-flow spills. Constructed of polyurethane, it resists water, oils, and many chemicals, with a tear-resistant top layer and tacky bottom for a liquid-proof seal. Sections measure 4 inches wide by 5 feet long and weigh 16 pounds, with built-in dovetail connectors for seamless linking. It operates between 0°F and 160°F, withstands brief exposure to 225°F, and is reusable with soap and water cleaning. The dike is lime-green for high visibility and is non-weight bearing. Storage is recommended between 0°F and 120°F, with an estimated useful life of 5 years under typical conditions.
Ideal For Quick Spill Response One 4" W x 5' L x 4.5" H Section
Our tallest SpillBlocker dikes are designed to handle high-volume spills and pooling liquids.
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | PLR253 |
| Product Name | PIG® High-Volume SpillBlocker® Dike |