PAK606 is a four-drum polyethylene spill containment pallet designed to hold up to four 55-gallon steel drums. It measures 52.6 inches wide by 52.6 inches long by 12 inches high, with a sump capacity of 66 gallons and a uniform load capacity of 5000 pounds. Constructed from 95% post-industrial recycled polyethylene, the pallet features two textured HDPE grates, four-way forklift access for unloaded movement, and an optional 0.75-inch drain plug. The sump is made of UV-inhibited LDPE. The pallet weighs 85 pounds and is not recommended for long-term storage of poly drums or use with flammable liquids. It complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175.
Holds (4) 55 gal. Steel Drums 52.6" x 52.6" x 12" Sump Capacity 66 gal.
This cost-effective drum pallet shares many features with our more expensive models - plus it's made from recycled content!
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | PAK606 |
| Product Name | PIG® Economy 4-Drum Poly Spill Containment Pallet |