PIG® Spill Kit KIT273 is a high-visibility, wheeled container kit designed to absorb up to 37 gallons of oils, coolants, solvents, water, and other universal fluids. The kit includes a lightweight 100% polyethylene container with two 8-inch rubber wheels, built-in handles, and a hinged lid for easy access. It contains PIG Blue Absorbent Socks, a PIG Absorbent Mat, PIG Dri and Lite-Dri Loose Absorbents, disposable polyethylene bags, and tamperproof seals. The container measures 23.125 inches wide and 36.5 inches high and weighs 102 pounds. The kit is not for outdoor storage and does not include personal protective equipment. Absorbents take on the properties of absorbed fluids and require appropriate handling precautions.
Absorbs up to 37 gal. Absorbs Oils; Coolants; Solvents; Water; Universal
Lightweight hi-viz wheeled container kit rolls to spills of up to 37 gallons.
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | KIT273 |
| Product Name | PIG® Spill Kit in High-Visibility Mobile Container |