The PIG® Steel IBC Tote Spill Containment Pallet (part number IBC100) is designed to hold two stacked 330-gallon Intermediate Bulk Containers (IBCs) with a sump capacity of 363 gallons. Constructed from heavy-duty, powder-coated 12-gauge steel, this pallet offers durability and protection against rust and corrosion. It features a .5" NPT drain for easy liquid removal without the need for pumping, and includes removable grates for sump access. The pallet supports a uniform load capacity of 12,000 lbs and provides two-way forklift access for efficient handling. It is suitable for storing flammable materials, making it a practical choice for engineers needing reliable spill containment solutions.
Holds (2) IBCs 58" x 58" x 31.6" 363 gal. Sump Capacity
Powder-coated steel pallet provides secondary containment for IBC tanks.
| New Pig Corporation | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | IBC100 |
| Product Name | PIG® Steel IBC Tote Spill Containment Pallet |