New Pig Corporation PIG® Absorbent Mat Pad in Dispenser Box MAT135

Description
Lightweight 15" x 20" 200 pads per box PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Dispenser box makes it easy to take, carry and store your mat while protecting it from dirt and moisture Pads are ideal for catching drips and soaking up spills Easy-tear perforations let you take only what you need so you use less mat and save money Light-weight construction is ideal for small tasks and cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
Lightweight 15" x 20" 200 pads per box PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Dispenser box makes it easy to take, carry and store your mat while protecting it from dirt and moisture Pads are ideal for catching drips and soaking up spills Easy-tear perforations let you take only what you need so you use less mat and save money Light-weight construction is ideal for small tasks and cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Absorbent Mat Pad in Dispenser Box - MAT135 - New Pig Corporation
Tipton, PA, USA
PIG® Absorbent Mat Pad in Dispenser Box
MAT135
PIG® Absorbent Mat Pad in Dispenser Box MAT135
Lightweight 15" x 20" 200 pads per box PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere. Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind Absorbs most common industrial liquids - oils, water, solvents, coolants and more Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer Can be wrung out and incinerated after use to reduce waste or for fuels blending Dispenser box makes it easy to take, carry and store your mat while protecting it from dirt and moisture Pads are ideal for catching drips and soaking up spills Easy-tear perforations let you take only what you need so you use less mat and save money Light-weight construction is ideal for small tasks and cleanups Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Lightweight 15" x 20" 200 pads per box

PIG Mat lasts 2x longer than ordinary mats for fewer change-outs. Absorbs everything. Works everywhere.

  • Lasts 2X longer than ordinary mats for fewer change-outs, absorbs everything, works everywhere; that's why more plants worldwide use PIG Mat than any other brand
  • Multiple layers of 100% polypropylene are thermally bonded to make PIG Mat the strongest mat on the market; won't rip, tear or fray even when saturated
  • Exclusive dimple pattern speeds wicking of liquid throughout mat for faster, easier cleanup
  • Highly absorbent, fine-fiber construction won't leave liquids or fiber residue behind
  • Absorbs most common industrial liquids - oils, water, solvents, coolants and more
  • Absorbed leaks and drips blend right in; dark gray color hides grime so mat stays on the job longer
  • Can be wrung out and incinerated after use to reduce waste or for fuels blending
  • Dispenser box makes it easy to take, carry and store your mat while protecting it from dirt and moisture
  • Pads are ideal for catching drips and soaking up spills
  • Easy-tear perforations let you take only what you need so you use less mat and save money
  • Light-weight construction is ideal for small tasks and cleanups
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Industrial Floor Mats
Product Number MAT135
Product Name PIG® Absorbent Mat Pad in Dispenser Box
Mat Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
PIG® High-Visibility Safety Floor Runner - GRPSB36200 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details
PIG® Plunger Mat with Adhesive Backing - GRP7005 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 9 inch (229 mm)
View Details
PIG® Carpet Protection Berber Runner with Adhesive Backing - GRPCP913X50 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polyester Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
View Details