The PIG® Oil-Only Absorbent Boom BOM405 is a 5-inch diameter by 10-foot length boom designed to confine and absorb oil and fuel spills on water. It absorbs up to 6 gallons per boom, floats when saturated, and features a UV-resistant spunbond polypropylene skin and polyester outer mesh. A built-in rope withstands up to 400-lb loads, and zinc-plated carbon steel clips allow linking multiple booms. The boom is bright white for visibility and saturation tracking, contains 98% pre-consumer recycled polypropylene filler, and meets ANSI/ESD STM11.11 and MIL-STD-3010C standards. It is sold in packs of four, weighs 21.28 lbs per bag, and is suitable for land or water use. The product can be incinerated post-use and complies with 40 CFR 112.7 and 40 CFR 122.26.
5" x 10' Absorbs up to 6 gal. per boom 4 booms
Confine and absorb oil and fuel spills on water.
| New Pig Corporation | |
|---|---|
| Product Category | Absorbents and Adsorbents |
| Product Number | BOM405 |
| Product Name | PIG® Oil-Only Absorbent Boom |
| Type | Absorbent |