Nanmac Corporation Washer with Flexible Leads

Description
Washer thermocouples are designed to measure true average temperature of the washer. Conduction errors are minimized by welding the thermocouple elements at 180 degrees. NOTES: Similar units are available using split lock washers. Termination styles: bare wire, standard size, or mini connectors are available. If lead lengths longer than 36 inches are required, specify your length requirement. Standard insulation material is fiberglass (which is good to 900 degrees Fahrenheit operation).
Description
Washer thermocouples are designed to measure true average temperature of the washer. Conduction errors are minimized by welding the thermocouple elements at 180 degrees. NOTES: Similar units are available using split lock washers. Termination styles: bare wire, standard size, or mini connectors are available. If lead lengths longer than 36 inches are required, specify your length requirement. Standard insulation material is fiberglass (which is good to 900 degrees Fahrenheit operation).

Suppliers

Company
Product
Description
Supplier Links
Washer with Flexible Leads -  - Nanmac Corporation
Marlborough, MA, United States
Washer with Flexible Leads
Washer with Flexible Leads
Washer thermocouples are designed to measure true average temperature of the washer. Conduction errors are minimized by welding the thermocouple elements at 180 degrees. NOTES: Similar units are available using split lock washers. Termination styles: bare wire, standard size, or mini connectors are available. If lead lengths longer than 36 inches are required, specify your length requirement. Standard insulation material is fiberglass (which is good to 900 degrees Fahrenheit operation).

Washer thermocouples are designed to measure true average temperature of the washer. Conduction errors are minimized by welding the thermocouple elements at 180 degrees.


    NOTES:
  • Similar units are available using split lock washers.
  • Termination styles: bare wire, standard size, or mini connectors are available.

  • If lead lengths longer than 36 inches are required, specify your length requirement.
  • Standard insulation material is fiberglass (which is good to 900 degrees Fahrenheit operation).
Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name Washer with Flexible Leads
Style Bare Wire; Flexible Style (Angled)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 79 inch (2000 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Industrial Base Metal Thermocouples -  - Nanmac Corporation
Specs
Thermocouple Type E; J; K; N; T
Length 12 to 36 inch (305 to 914 mm)
Gauge 8; 14; 20; 24; 8, 14, 20, 24
View Details