Nanmac Corporation Right Angle Ribbon Thermocouples

Description
The adjustable probe unit includes an adjustable compression fitting with standard pipe threads. The probe may be from 3/16 inch OD and up, though standard sizes are 1/4 and 3/8 inch. Lengths can be from one inch to as much as 24 inches long, with a standard length of four inches. Probe may be made from most any metal, plastic, or phenolic compound. This style is ideally suited for gas and liquid surface and immersion applications. The Surface mounted unit contains the right angle thermocouple on the end of the threaded thermowell. The thermowell is stainless steel with straight threads (7/16 NF-2 by 13/32 inches long). It also ntains an O-ring seal (good to 450 degrees Fahrenheit). At higher temperatures, the O-ring must be removed and replaced by a copper washer. This luid unted unit is ideal for applications requiring gas or liquid temperatures at the inner surface of a container wall. The fixed probe unit contains a 1/4 inch OD stainless steel probe on the end of a straight thread mounting bushing (size of threads 1/2-20 NF x 3/4 inches long). The fixed probe unit is ideal for measuring gas or liquid temperatures inside a container under high pressures. Available in a// thermocouple types Many other configurations available
Description
The adjustable probe unit includes an adjustable compression fitting with standard pipe threads. The probe may be from 3/16 inch OD and up, though standard sizes are 1/4 and 3/8 inch. Lengths can be from one inch to as much as 24 inches long, with a standard length of four inches. Probe may be made from most any metal, plastic, or phenolic compound. This style is ideally suited for gas and liquid surface and immersion applications. The Surface mounted unit contains the right angle thermocouple on the end of the threaded thermowell. The thermowell is stainless steel with straight threads (7/16 NF-2 by 13/32 inches long). It also ntains an O-ring seal (good to 450 degrees Fahrenheit). At higher temperatures, the O-ring must be removed and replaced by a copper washer. This luid unted unit is ideal for applications requiring gas or liquid temperatures at the inner surface of a container wall. The fixed probe unit contains a 1/4 inch OD stainless steel probe on the end of a straight thread mounting bushing (size of threads 1/2-20 NF x 3/4 inches long). The fixed probe unit is ideal for measuring gas or liquid temperatures inside a container under high pressures. Available in a// thermocouple types Many other configurations available

Suppliers

Company
Product
Description
Supplier Links
Right Angle Ribbon Thermocouples -  - Nanmac Corporation
Marlborough, MA, United States
Right Angle Ribbon Thermocouples
Right Angle Ribbon Thermocouples
The adjustable probe unit includes an adjustable compression fitting with standard pipe threads. The probe may be from 3/16 inch OD and up, though standard sizes are 1/4 and 3/8 inch. Lengths can be from one inch to as much as 24 inches long, with a standard length of four inches. Probe may be made from most any metal, plastic, or phenolic compound. This style is ideally suited for gas and liquid surface and immersion applications. The Surface mounted unit contains the right angle thermocouple on the end of the threaded thermowell. The thermowell is stainless steel with straight threads (7/16 NF-2 by 13/32 inches long). It also ntains an O-ring seal (good to 450 degrees Fahrenheit). At higher temperatures, the O-ring must be removed and replaced by a copper washer. This luid unted unit is ideal for applications requiring gas or liquid temperatures at the inner surface of a container wall. The fixed probe unit contains a 1/4 inch OD stainless steel probe on the end of a straight thread mounting bushing (size of threads 1/2-20 NF x 3/4 inches long). The fixed probe unit is ideal for measuring gas or liquid temperatures inside a container under high pressures. Available in a// thermocouple types Many other configurations available

The adjustable probe unit includes an adjustable compression fitting with standard pipe threads. The probe may be from 3/16 inch OD and up, though standard sizes are 1/4 and 3/8 inch. Lengths can be from one inch to as much as 24 inches long, with a standard length of four inches. Probe may be made from most any metal, plastic, or phenolic compound. This style is ideally suited for gas and liquid surface and immersion applications.

The Surface mounted unit contains the right angle thermocouple on the end of the threaded thermowell. The thermowell is stainless steel with straight threads (7/16 NF-2 by 13/32 inches long). It also ntains an O-ring seal (good to 450 degrees Fahrenheit). At higher temperatures, the O-ring must be removed and replaced by a copper washer. This luid unted unit is ideal for applications requiring gas or liquid temperatures at the inner surface of a container wall.

The fixed probe unit contains a 1/4 inch OD stainless steel probe on the end of a straight thread mounting bushing (size of threads 1/2-20 NF x 3/4 inches long). The fixed probe unit is ideal for measuring gas or liquid temperatures inside a container under high pressures.


Available in a// thermocouple types Many other configurations available

Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name Right Angle Ribbon Thermocouples
Thermocouple Type E; J; K; N; T; B; S; R; W
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Noble Metal Thermocouple Element - TENE - Durex Industries
Specs
Thermocouple Type B; S; R
Length 3 to 15 inch (76 to 381 mm)
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details