Nanmac Corporation Spring Loaded Bayonet

Description
NOTES: Available thermocouple types: E, J, K, N & T All standard units have a grounded junction. If ungrounded junction desired, add “U” to the Part No All standard units have 36 inches armored extension leads. All bayonet thermocouples are supplied without adaptors and connectors. Specify thermocouple calibration as follows. Example: A5-1-K, for type K
Description
NOTES: Available thermocouple types: E, J, K, N & T All standard units have a grounded junction. If ungrounded junction desired, add “U” to the Part No All standard units have 36 inches armored extension leads. All bayonet thermocouples are supplied without adaptors and connectors. Specify thermocouple calibration as follows. Example: A5-1-K, for type K

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded Bayonet -  - Nanmac Corporation
Marlborough, MA, United States
Spring Loaded Bayonet
Spring Loaded Bayonet
NOTES: Available thermocouple types: E, J, K, N & T All standard units have a grounded junction. If ungrounded junction desired, add “U” to the Part No All standard units have 36 inches armored extension leads. All bayonet thermocouples are supplied without adaptors and connectors. Specify thermocouple calibration as follows. Example: A5-1-K, for type K

  • NOTES:
  • Available thermocouple types: E, J, K, N & T
  • All standard units have a grounded junction. If ungrounded junction desired, add “U” to the Part No

  • All standard units have 36 inches armored extension leads.
  • All bayonet thermocouples are supplied without adaptors and connectors.
  • Specify thermocouple calibration as follows. Example: A5-1-K, for type K
Supplier's Site

Technical Specifications

  Nanmac Corporation
Product Category Thermocouple Elements
Product Name Spring Loaded Bayonet
Thermocouple Type E; J; K; N; T
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3241759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
Thermocouple - 104A TC105T - Glas-Col, LLC
Specs
Thermocouple Type T
Length 48 inch (1219 mm)
Gauge 24
View Details